Panasonic 0.022 OHM 3W Resistor ERJ-3BWFR022V

Description
RES 0.022 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR022V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR022V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.022 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR022V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR022V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.022 OHM 3W Resistor - 52-ERJ-3BWFR022V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.022 OHM 3W Resistor
52-ERJ-3BWFR022V
0.022 OHM 3W Resistor 52-ERJ-3BWFR022V
RES 0.022 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR022V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR022V can be used for catalog matching and distributor lookup.

RES 0.022 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR022V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR022V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3BWFR022V
870990-ERJ-3BWFR022V
Chip Resistor - Surface Mount - ERJ-3BWFR022V 870990-ERJ-3BWFR022V
Manufacturer: Panasonic Win Source Part Number: 870990-ERJ-3BWFR022V Series: ERJ-3BW Operating Temperature Range: -55°C ~ 155°C Features: 22 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17462CT, ERJ3BWFR022V, P17462TR, P17462DKR

Manufacturer: Panasonic
Win Source Part Number: 870990-ERJ-3BWFR022V
Series: ERJ-3BW
Operating Temperature Range: -55°C ~ 155°C
Features: 22 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P17462CT, ERJ3BWFR022V, P17462TR, P17462DKR

Buy Now Datasheet
Thick Film Resistor, 0.022Ohm, 1%, 0603, Full Reel; Resistance Panasonic - 05X8855 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.022Ohm, 1%, 0603, Full Reel; Resistance Panasonic
05X8855
Thick Film Resistor, 0.022Ohm, 1%, 0603, Full Reel; Resistance Panasonic 05X8855
THICK FILM RESISTOR, 0.022OHM, 1%, 0603, FULL REEL; Resistance:0.022ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.022OHM, 1%, 0603, FULL REEL; Resistance:0.022ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.022Ohm, 1%, 0603; Resistance Panasonic - 73R4959 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.022Ohm, 1%, 0603; Resistance Panasonic
73R4959
Thick Film Resistor, 0.022Ohm, 1%, 0603; Resistance Panasonic 73R4959
THICK FILM RESISTOR, 0.022OHM, 1%, 0603; Resistance:0.022ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.022OHM, 1%, 0603; Resistance:0.022ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3BWFR022V 870990-ERJ-3BWFR022V 05X8855 73R4959
Product Name 0.022 OHM 3W Resistor Chip Resistor - Surface Mount - ERJ-3BWFR022V Thick Film Resistor, 0.022Ohm, 1%, 0603, Full Reel; Resistance Panasonic Thick Film Resistor, 0.022Ohm, 1%, 0603; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms
Power Rating 0.3300 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details