Panasonic Res, R2, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-3BSJR20V

Description
RES, R2, 5%, 0.25W, THICK FILM, 0603; Resistance:0.2ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
RES, R2, 5%, 0.25W, THICK FILM, 0603; Resistance:0.2ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R2, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55Y9672 - Newark, An Avnet Company
Chicago, IL, United States
Res, R2, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic
55Y9672
Res, R2, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic 55Y9672
RES, R2, 5%, 0.25W, THICK FILM, 0603; Resistance:0.2ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R2, 5%, 0.25W, THICK FILM, 0603; Resistance:0.2ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R2, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2245 - Newark, An Avnet Company
Chicago, IL, United States
Res, R2, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2245
Res, R2, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2245
RES, R2, 5%, 0.25W, THICK FILM, 0603; Resistance:0.2ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R2, 5%, 0.25W, THICK FILM, 0603; Resistance:0.2ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55Y9672
Product Name Res, R2, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers