Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3BSJR10V

Description
RES 0.1 OHM 5% 1/4W 0603
Datasheet
Description
RES 0.1 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-3BSJR10V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-3BSJR10V
Resistors - Chip Resistor - Surface Mount ERJ-3BSJR10V
RES 0.1 OHM 5% 1/4W 0603

RES 0.1 OHM 5% 1/4W 0603

Supplier's Site
Res, R1, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55Y9667 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic
55Y9667
Res, R1, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic 55Y9667
RES, R1, 5%, 0.25W, THICK FILM, 0603; Resistance:0.1ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R1, 5%, 0.25W, THICK FILM, 0603; Resistance:0.1ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R1, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2244 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2244
Res, R1, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2244
RES, R1, 5%, 0.25W, THICK FILM, 0603; Resistance:0.1ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R1, 5%, 0.25W, THICK FILM, 0603; Resistance:0.1ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-3BSJR10V 55Y9667
Product Name Resistors - Chip Resistor - Surface Mount Res, R1, 5%, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details