Panasonic Chip Resistor - Surface Mount ERJ-3BSFR12V

Description
RES 0.12 OHM 1% 1/4W 0603
Datasheet
Description
RES 0.12 OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3BSFR12V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3BSFR12V
Chip Resistor - Surface Mount ERJ-3BSFR12V
RES 0.12 OHM 1% 1/4W 0603

RES 0.12 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, R12, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55T6040 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
55T6040
Res, R12, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 55T6040
RES, R12, 1%, 0.25W, THICK FILM, 0603; Resistance:0.12ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R12, 1%, 0.25W, THICK FILM, 0603; Resistance:0.12ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-3BSFR12V 55T6040
Product Name Chip Resistor - Surface Mount Res, R12, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details