Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3BSFR11V

Description
RES 0.11 OHM 1% 1/4W 0603
Datasheet
Description
RES 0.11 OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-3BSFR11V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-3BSFR11V
Resistors - Chip Resistor - Surface Mount ERJ-3BSFR11V
RES 0.11 OHM 1% 1/4W 0603

RES 0.11 OHM 1% 1/4W 0603

Supplier's Site
Res, R11, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2239 - Newark, An Avnet Company
Chicago, IL, United States
Res, R11, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2239
Res, R11, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2239
RES, R11, 1%, 0.25W, THICK FILM, 0603; Resistance:0.11ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R11, 1%, 0.25W, THICK FILM, 0603; Resistance:0.11ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R11, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55Y9664 - Newark, An Avnet Company
Chicago, IL, United States
Res, R11, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
55Y9664
Res, R11, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 55Y9664
RES, R11, 1%, 0.25W, THICK FILM, 0603; Resistance:0.11ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R11, 1%, 0.25W, THICK FILM, 0603; Resistance:0.11ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-3BSFR11V 57AK2239
Product Name Resistors - Chip Resistor - Surface Mount Res, R11, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD224JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details