Panasonic Thick Film Chip Res 0603 Low Ohmic 5% Rohs Compliant Panasonic ERJ-3BQJ2R7V

Description
Thick Film Chip Res 0603 Low ohmic 5% RoHS Compliant: Yes
Description
Thick Film Chip Res 0603 Low ohmic 5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res 0603 Low Ohmic 5% Rohs Compliant Panasonic - 55Y9651 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res 0603 Low Ohmic 5% Rohs Compliant Panasonic
55Y9651
Thick Film Chip Res 0603 Low Ohmic 5% Rohs Compliant Panasonic 55Y9651
Thick Film Chip Res 0603 Low ohmic 5% RoHS Compliant: Yes

Thick Film Chip Res 0603 Low ohmic 5% RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-3BQJ2R7V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-3BQJ2R7V
Resistors - Chip Resistor - Surface Mount ERJ-3BQJ2R7V
RES SMD 2.7 OHM 5% 1/4W 0603

RES SMD 2.7 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 55Y9651 ERJ-3BQJ2R7V
Product Name Thick Film Chip Res 0603 Low Ohmic 5% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603; 0603 (1608 Metric)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567467 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers