Panasonic Res, R75, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-3BQFR75V

Description
RES, R75, 1%, 0.25W, THICK FILM, 0603; Resistance:0.75ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Description
RES, R75, 1%, 0.25W, THICK FILM, 0603; Resistance:0.75ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R75, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55T6012 - Newark, An Avnet Company
Chicago, IL, United States
Res, R75, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
55T6012
Res, R75, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 55T6012
RES, R75, 1%, 0.25W, THICK FILM, 0603; Resistance:0.75ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R75, 1%, 0.25W, THICK FILM, 0603; Resistance:0.75ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6012
Product Name Res, R75, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details