Panasonic 0.68 OHM 4W Resistor ERJ-3BQFR68V

Description
RES 0.68 OHM 1% 1/4W 0603 Product overview: ERJ-3BQFR68V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQFR68V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.68 OHM 1% 1/4W 0603 Product overview: ERJ-3BQFR68V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQFR68V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.68 OHM 4W Resistor - 52-ERJ-3BQFR68V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68 OHM 4W Resistor
52-ERJ-3BQFR68V
0.68 OHM 4W Resistor 52-ERJ-3BQFR68V
RES 0.68 OHM 1% 1/4W 0603 Product overview: ERJ-3BQFR68V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQFR68V can be used for catalog matching and distributor lookup.

RES 0.68 OHM 1% 1/4W 0603 Product overview: ERJ-3BQFR68V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQFR68V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R68, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55T6011 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
55T6011
Res, R68, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 55T6011
RES, R68, 1%, 0.25W, THICK FILM, 0603; Resistance:0.68ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R68, 1%, 0.25W, THICK FILM, 0603; Resistance:0.68ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Res, R68, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2225 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2225
Res, R68, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2225
RES, R68, 1%, 0.25W, THICK FILM, 0603; Resistance:0.68ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R68, 1%, 0.25W, THICK FILM, 0603; Resistance:0.68ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3BQFR68V 55T6011
Product Name 0.68 OHM 4W Resistor Res, R68, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.6800 ohms 0.6800 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details