Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3BQFR56V

Description
RES 0.56 OHM 1% 1/4W 0603
Description
RES 0.56 OHM 1% 1/4W 0603
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJ3B series thick film chip resistor features a resistance value of 0.56 ohms, a power rating of 0.25 watts, and a tolerance of ±1%. It is designed in a compact 0603 package, making it suitable for applications where space is a constraint. The resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its reliability for automotive applications. This component is ideal for current sensing applications due to its low resistance and high precision characteristics. It supports both reflow and flow soldering methods, enhancing its versatility in various manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJ3B series thick film chip resistor features a resistance value of 0.56 ohms, a power rating of 0.25 watts, and a tolerance of ±1%. It is designed in a compact 0603 package, making it suitable for applications where space is a constraint. The resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its reliability for automotive applications. This component is ideal for current sensing applications due to its low resistance and high precision characteristics. It supports both reflow and flow soldering methods, enhancing its versatility in various manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-3BQFR56V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-3BQFR56V
Resistors - Chip Resistor - Surface Mount ERJ-3BQFR56V
RES 0.56 OHM 1% 1/4W 0603

RES 0.56 OHM 1% 1/4W 0603

Supplier's Site
Res, R56, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2224 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2224
Res, R56, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2224
RES, R56, 1%, 0.25W, THICK FILM, 0603; Resistance:0.56ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R56, 1%, 0.25W, THICK FILM, 0603; Resistance:0.56ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-3BQFR56V 57AK2224
Product Name Resistors - Chip Resistor - Surface Mount Res, R56, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.5600 ohms 0.5600 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 0.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details