Panasonic Res, R39, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-3BQFR39V

Description
RES, R39, 1%, 0.25W, THICK FILM, 0603; Resistance:0.39ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Description
RES, R39, 1%, 0.25W, THICK FILM, 0603; Resistance:0.39ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R39, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55T6005 - Newark, An Avnet Company
Chicago, IL, United States
Res, R39, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
55T6005
Res, R39, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 55T6005
RES, R39, 1%, 0.25W, THICK FILM, 0603; Resistance:0.39ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R39, 1%, 0.25W, THICK FILM, 0603; Resistance:0.39ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6005
Product Name Res, R39, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details