Panasonic Res, R36, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-3BQFR36V

Description
RES, R36, 1%, 0.25W, THICK FILM, 0603; Resistance:0.36ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
RES, R36, 1%, 0.25W, THICK FILM, 0603; Resistance:0.36ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R36, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55T6004 - Newark, An Avnet Company
Chicago, IL, United States
Res, R36, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
55T6004
Res, R36, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 55T6004
RES, R36, 1%, 0.25W, THICK FILM, 0603; Resistance:0.36ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R36, 1%, 0.25W, THICK FILM, 0603; Resistance:0.36ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Res, R36, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2221 - Newark, An Avnet Company
Chicago, IL, United States
Res, R36, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2221
Res, R36, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2221
RES, R36, 1%, 0.25W, THICK FILM, 0603; Resistance:0.36ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R36, 1%, 0.25W, THICK FILM, 0603; Resistance:0.36ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6004
Product Name Res, R36, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details