Panasonic 0.3 OHM 4W Resistor ERJ-3BQFR30V

Description
RES 0.3 OHM 1% 1/4W 0603 Product overview: ERJ-3BQFR30V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQFR30V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.3 OHM 1% 1/4W 0603 Product overview: ERJ-3BQFR30V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQFR30V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3 OHM 4W Resistor - 52-ERJ-3BQFR30V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3 OHM 4W Resistor
52-ERJ-3BQFR30V
0.3 OHM 4W Resistor 52-ERJ-3BQFR30V
RES 0.3 OHM 1% 1/4W 0603 Product overview: ERJ-3BQFR30V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQFR30V can be used for catalog matching and distributor lookup.

RES 0.3 OHM 1% 1/4W 0603 Product overview: ERJ-3BQFR30V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQFR30V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3BQFR30V
870988-ERJ-3BQFR30V
Chip Resistor - Surface Mount - ERJ-3BQFR30V 870988-ERJ-3BQFR30V
Manufacturer: Panasonic Win Source Part Number: 870988-ERJ-3BQFR30V Series: ERJ-3B Operating Temperature Range: -55°C ~ 155°C Features: 300 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17395TR, P17395DKR, P17395CT, ERJ3BQFR30V

Manufacturer: Panasonic
Win Source Part Number: 870988-ERJ-3BQFR30V
Series: ERJ-3B
Operating Temperature Range: -55°C ~ 155°C
Features: 300 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P17395TR, P17395DKR, P17395CT, ERJ3BQFR30V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-3BQFR30V 870988-ERJ-3BQFR30V
Product Name 0.3 OHM 4W Resistor Chip Resistor - Surface Mount - ERJ-3BQFR30V
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details