Panasonic SMD 5.1 OHM 4W Resistor ERJ-3BQF5R1V

Description
RES SMD 5.1 OHM 1% 1/4W 0603 Product overview: ERJ-3BQF5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQF5R1V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 5.1 OHM 1% 1/4W 0603 Product overview: ERJ-3BQF5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQF5R1V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.1 OHM 4W Resistor - 52-ERJ-3BQF5R1V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.1 OHM 4W Resistor
52-ERJ-3BQF5R1V
SMD 5.1 OHM 4W Resistor 52-ERJ-3BQF5R1V
RES SMD 5.1 OHM 1% 1/4W 0603 Product overview: ERJ-3BQF5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQF5R1V can be used for catalog matching and distributor lookup.

RES SMD 5.1 OHM 1% 1/4W 0603 Product overview: ERJ-3BQF5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQF5R1V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 5R1, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55T6032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
55T6032
Res, 5R1, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 55T6032
RES, 5R1, 1%, 0.25W, THICK FILM, 0603; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ3B SeriesRoHS Compliant: Yes

RES, 5R1, 1%, 0.25W, THICK FILM, 0603; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ3B SeriesRoHS Compliant: Yes

Supplier's Site
Res, 5R1, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2236
Res, 5R1, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2236
RES, 5R1, 1%, 0.25W, THICK FILM, 0603; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 5R1, 1%, 0.25W, THICK FILM, 0603; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
RES SMD 5.1 OHM 1% 1/4W 0603 - 590-ERJ-3BQF5R1V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.1 OHM 1% 1/4W 0603
590-ERJ-3BQF5R1V
RES SMD 5.1 OHM 1% 1/4W 0603 590-ERJ-3BQF5R1V
RES SMD 5.1 OHM 1% 1/4W 0603

RES SMD 5.1 OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3BQF5R1V 55T6032 57AK2236 590-ERJ-3BQF5R1V
Product Name SMD 5.1 OHM 4W Resistor Res, 5R1, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic Res, 5R1, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic RES SMD 5.1 OHM 1% 1/4W 0603
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 457454 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 4.7 ohms
View Details