Panasonic Res, 4R7, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-3BQF4R7V

Description
RES, 4R7, 1%, 0.25W, THICK FILM, 0603; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 1%, 0.25W, THICK FILM, 0603; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2235
Res, 4R7, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2235
RES, 4R7, 1%, 0.25W, THICK FILM, 0603; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 4R7, 1%, 0.25W, THICK FILM, 0603; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2235
Product Name Res, 4R7, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details