Panasonic Chip Resistor - Surface Mount ERJ-3BQF2R0V

Description
RES SMD 2 OHM 1% 1/4W 0603
Datasheet
Description
RES SMD 2 OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3BQF2R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3BQF2R0V
Chip Resistor - Surface Mount ERJ-3BQF2R0V
RES SMD 2 OHM 1% 1/4W 0603

RES SMD 2 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 2R, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2230
Res, 2R, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2230
RES, 2R, 1%, 0.25W, THICK FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 2R, 1%, 0.25W, THICK FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-3BQF2R0V 57AK2230
Product Name Chip Resistor - Surface Mount Res, 2R, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - CGSSL3R015J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details