Panasonic Res, 1R5, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-3BQF1R5V

Description
RES, 1R5, 1%, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 1%, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2229
Res, 1R5, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2229
RES, 1R5, 1%, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R5, 1%, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55T6019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
55T6019
Res, 1R5, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 55T6019
RES, 1R5, 1%, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R5, 1%, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2229
Product Name Res, 1R5, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - A138587TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers