Panasonic Chip Resistor - Surface Mount ERJ-3BQF1R0V

Description
RES SMD 1 OHM 1% 1/4W 0603
Datasheet
Description
RES SMD 1 OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3BQF1R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3BQF1R0V
Chip Resistor - Surface Mount ERJ-3BQF1R0V
RES SMD 1 OHM 1% 1/4W 0603

RES SMD 1 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 1R, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2227
Res, 1R, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2227
RES, 1R, 1%, 0.25W, THICK FILM, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R, 1%, 0.25W, THICK FILM, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-3BQF1R0V 57AK2227
Product Name Chip Resistor - Surface Mount Res, 1R, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data