Panasonic Res, Thick Film, 97R6, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF97R6X

Description
RES, THICK FILM, 97R6, 1%, 0.1W, 0402, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Description
RES, THICK FILM, 97R6, 1%, 0.1W, 0402, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 97R6, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97R6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9294
Res, Thick Film, 97R6, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9294
RES, THICK FILM, 97R6, 1%, 0.1W, 0402, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 97R6, 1%, 0.1W, 0402, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W9294
Product Name Res, Thick Film, 97R6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers