Panasonic Automotive SMD 95.3 Ohm 10W Resistor ERJ-2RKF95R3X

Description
SMD Resistor 95.3 Ohm 1% 1/10W 0402 Thick Film 50V AEC-Q200 Product overview: ERJ-2RKF95R3X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 95.3 Ohm, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 95.3 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF95R3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 95.3 Ohm 1% 1/10W 0402 Thick Film 50V AEC-Q200 Product overview: ERJ-2RKF95R3X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 95.3 Ohm, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 95.3 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF95R3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 95.3 Ohm 10W Resistor - 52-ERJ-2RKF95R3X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 95.3 Ohm 10W Resistor
52-ERJ-2RKF95R3X
Automotive SMD 95.3 Ohm 10W Resistor 52-ERJ-2RKF95R3X
SMD Resistor 95.3 Ohm 1% 1/10W 0402 Thick Film 50V AEC-Q200 Product overview: ERJ-2RKF95R3X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 95.3 Ohm, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 95.3 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF95R3X can be used for catalog matching and distributor lookup.

SMD Resistor 95.3 Ohm 1% 1/10W 0402 Thick Film 50V AEC-Q200 Product overview: ERJ-2RKF95R3X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 95.3 Ohm, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 95.3 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF95R3X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 95R3, 1%, 0.1W, 0402; Resistance Panasonic - 53W4498 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95R3, 1%, 0.1W, 0402; Resistance Panasonic
53W4498
Res, Thick Film, 95R3, 1%, 0.1W, 0402; Resistance Panasonic 53W4498
RES, THICK FILM, 95R3, 1%, 0.1W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 95R3, 1%, 0.1W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 95.3Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 95.3Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9289
Resistor, Thick Film, 95.3Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9289
RESISTOR, THICK FILM, 95.3OHM, 100mW,1%, FULL REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 95.3OHM, 100mW,1%, FULL REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-2RKF95R3X 53W4498
Product Name Automotive SMD 95.3 Ohm 10W Resistor Res, Thick Film, 95R3, 1%, 0.1W, 0402; Resistance Panasonic
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details