Panasonic Resistor, Thick Film, 953Kohm, 100Mw,1%, Full Reel; Resistance Panasonic ERJ-2RKF9533X.

Description
RESISTOR, THICK FILM, 953KOHM, 100mW,1%, FULL REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 953KOHM, 100mW,1%, FULL REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 953Kohm, 100Mw,1%, Full Reel; Resistance Panasonic - 29AC5830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 953Kohm, 100Mw,1%, Full Reel; Resistance Panasonic
29AC5830
Resistor, Thick Film, 953Kohm, 100Mw,1%, Full Reel; Resistance Panasonic 29AC5830
RESISTOR, THICK FILM, 953KOHM, 100mW,1%, FULL REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 953KOHM, 100mW,1%, FULL REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5830
Product Name Resistor, Thick Film, 953Kohm, 100Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers