Panasonic Res, Thick Film, 953K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF9533X

Description
RES, THICK FILM, 953K, 1%, 0.1W, 0402; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 953K, 1%, 0.1W, 0402; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 953K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953K, 1%, 0.1W, 0402; Resistance Panasonic
53W4502
Res, Thick Film, 953K, 1%, 0.1W, 0402; Resistance Panasonic 53W4502
RES, THICK FILM, 953K, 1%, 0.1W, 0402; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 953K, 1%, 0.1W, 0402; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 953Kohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 953Kohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9293
Resistor, Thick Film, 953Kohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9293
RESISTOR, THICK FILM, 953KOHM, 100mW,1%, FULL REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 953KOHM, 100mW,1%, FULL REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4502
Product Name Res, Thick Film, 953K, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details