Panasonic Res, Thick Film, 93R1, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF93R1X

Description
RES, THICK FILM, 93R1, 1%, 0.1W, 0402; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 93R1, 1%, 0.1W, 0402; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 93R1, 1%, 0.1W, 0402; Resistance Panasonic - 90W3091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 0.1W, 0402; Resistance Panasonic
90W3091
Res, Thick Film, 93R1, 1%, 0.1W, 0402; Resistance Panasonic 90W3091
RES, THICK FILM, 93R1, 1%, 0.1W, 0402; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 93R1, 1%, 0.1W, 0402; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 93R1, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9284
Res, Thick Film, 93R1, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9284
RES, THICK FILM, 93R1, 1%, 0.1W, 0402, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 93R1, 1%, 0.1W, 0402, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3091 51W9284
Product Name Res, Thick Film, 93R1, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 93R1, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers