Panasonic Res, Thick Film, 93R1, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF93R1X.

Description
RES, THICK FILM, 93R1, 1%, 0.1W, 0402, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 93R1, 1%, 0.1W, 0402, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 93R1, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 27AC5098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 0.1W, 0402, Reel; Resistance Panasonic
27AC5098
Res, Thick Film, 93R1, 1%, 0.1W, 0402, Reel; Resistance Panasonic 27AC5098
RES, THICK FILM, 93R1, 1%, 0.1W, 0402, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 93R1, 1%, 0.1W, 0402, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5098
Product Name Res, Thick Film, 93R1, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details