Panasonic Res, Thick Film, 91R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF91R0X

Description
RES, THICK FILM, 91R, 1%, 0.1W, 0402; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 91R, 1%, 0.1W, 0402; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 91R, 1%, 0.1W, 0402; Resistance Panasonic - 90W3089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91R, 1%, 0.1W, 0402; Resistance Panasonic
90W3089
Res, Thick Film, 91R, 1%, 0.1W, 0402; Resistance Panasonic 90W3089
RES, THICK FILM, 91R, 1%, 0.1W, 0402; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 91R, 1%, 0.1W, 0402; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90W3089
Product Name Res, Thick Film, 91R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details