Panasonic Res, Thick Film, 910K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF9103X

Description
RES, THICK FILM, 910K, 1%, 0.1W, 0402; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 910K, 1%, 0.1W, 0402; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 910K, 1%, 0.1W, 0402; Resistance Panasonic - 90W3090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910K, 1%, 0.1W, 0402; Resistance Panasonic
90W3090
Res, Thick Film, 910K, 1%, 0.1W, 0402; Resistance Panasonic 90W3090
RES, THICK FILM, 910K, 1%, 0.1W, 0402; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 910K, 1%, 0.1W, 0402; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 910K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9283
Res, Thick Film, 910K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9283
RES, THICK FILM, 910K, 1%, 0.1W, 0402, REEL; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 910K, 1%, 0.1W, 0402, REEL; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3090 51W9283
Product Name Res, Thick Film, 910K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 910K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 910000 ohms 910000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers