Panasonic RES SMD 9.09K OHM 1% 1/10W 0402 ERJ-2RKF9091X

Description
RES SMD 9.09K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 9.09K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 9.09K OHM 1% 1/10W 0402 - 590-ERJ-2RKF9091X - Utmel Electronic Limited
Hong Kong, China
RES SMD 9.09K OHM 1% 1/10W 0402
590-ERJ-2RKF9091X
RES SMD 9.09K OHM 1% 1/10W 0402 590-ERJ-2RKF9091X
RES SMD 9.09K OHM 1% 1/10W 0402

RES SMD 9.09K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 9K09, 1%, 0.063W, 0402; Resistance Panasonic - 73T6547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K09, 1%, 0.063W, 0402; Resistance Panasonic
73T6547
Res, Thick Film, 9K09, 1%, 0.063W, 0402; Resistance Panasonic 73T6547
RES, THICK FILM, 9K09, 1%, 0.063W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 9K09, 1%, 0.063W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9K09, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K09, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7228
Res, Thick Film, 9K09, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7228
RES, THICK FILM, 9K09, 1%, 0.063W, 0402, REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 9K09, 1%, 0.063W, 0402, REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF9091X 73T6547 97W7228
Product Name RES SMD 9.09K OHM 1% 1/10W 0402 Res, Thick Film, 9K09, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 9K09, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 9090 ohms 9090 ohms 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details