Panasonic SMD 100mW 50V Resistor ERJ-2RKF8873X

Description
887kR 1% 100mW 50V Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2RKF8873X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8873X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
887kR 1% 100mW 50V Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2RKF8873X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8873X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 50V Resistor - 52-ERJ-2RKF8873X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 50V Resistor
52-ERJ-2RKF8873X
SMD 100mW 50V Resistor 52-ERJ-2RKF8873X
887kR 1% 100mW 50V Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2RKF8873X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8873X can be used for catalog matching and distributor lookup.

887kR 1% 100mW 50V Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2RKF8873X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8873X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 887K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9275 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9275
Res, Thick Film, 887K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9275
RES, THICK FILM, 887K, 1%, 0.1W, 0402, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 887K, 1%, 0.1W, 0402, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 887K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.1W, 0402; Resistance Panasonic
53W4488
Res, Thick Film, 887K, 1%, 0.1W, 0402; Resistance Panasonic 53W4488
RES, THICK FILM, 887K, 1%, 0.1W, 0402; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 887K, 1%, 0.1W, 0402; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKF8873X 51W9275 53W4488
Product Name SMD 100mW 50V Resistor Res, Thick Film, 887K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 887K, 1%, 0.1W, 0402; Resistance Panasonic
Resistance Range 887000 ohms 887000 ohms 887000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details