Panasonic Res, Thick Film, 8K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF8871X.

Description
RES, THICK FILM, 8K87, 1%, 0.1W, 0402, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K87, 1%, 0.1W, 0402, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 29AC5824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic
29AC5824
Res, Thick Film, 8K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic 29AC5824
RES, THICK FILM, 8K87, 1%, 0.1W, 0402, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.1W, 0402, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5824
Product Name Res, Thick Film, 8K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details