Panasonic Res, Thick Film, 8K87, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF8871X

Description
RES, THICK FILM, 8K87, 1%, 0.1W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K87, 1%, 0.1W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K87, 1%, 0.1W, 0402; Resistance Panasonic - 53W4486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.1W, 0402; Resistance Panasonic
53W4486
Res, Thick Film, 8K87, 1%, 0.1W, 0402; Resistance Panasonic 53W4486
RES, THICK FILM, 8K87, 1%, 0.1W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.1W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9273 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9273
Res, Thick Film, 8K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9273
RES, THICK FILM, 8K87, 1%, 0.1W, 0402, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.1W, 0402, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4486 51W9273
Product Name Res, Thick Film, 8K87, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 8K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 8870 ohms 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details