Panasonic Res, Thick Film, 86K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF8662X.

Description
RES, THICK FILM, 86K6, 1%, 0.1W, 0402, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, THICK FILM, 86K6, 1%, 0.1W, 0402, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 86K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 27AC5096 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
27AC5096
Res, Thick Film, 86K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic 27AC5096
RES, THICK FILM, 86K6, 1%, 0.1W, 0402, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 86K6, 1%, 0.1W, 0402, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5096
Product Name Res, Thick Film, 86K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details