Panasonic Chip Resistor - Surface Mount ERJ-2RKF8452X

Description
RES SMD 84.5K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 84.5K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF8452X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF8452X
Chip Resistor - Surface Mount ERJ-2RKF8452X
RES SMD 84.5K OHM 1% 1/10W 0402

RES SMD 84.5K OHM 1% 1/10W 0402

Supplier's Site Datasheet
RES SMD 84.5K OHM 1% 1/10W 0402 - 590-ERJ-2RKF8452X - Utmel Electronic Limited
Hong Kong, China
RES SMD 84.5K OHM 1% 1/10W 0402
590-ERJ-2RKF8452X
RES SMD 84.5K OHM 1% 1/10W 0402 590-ERJ-2RKF8452X
RES SMD 84.5K OHM 1% 1/10W 0402

RES SMD 84.5K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 84K5, 1%, 0.1W, 0402; Resistance Panasonic - 53W4480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84K5, 1%, 0.1W, 0402; Resistance Panasonic
53W4480
Res, Thick Film, 84K5, 1%, 0.1W, 0402; Resistance Panasonic 53W4480
RES, THICK FILM, 84K5, 1%, 0.1W, 0402; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 84K5, 1%, 0.1W, 0402; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2RKF8452X 590-ERJ-2RKF8452X 53W4480
Product Name Chip Resistor - Surface Mount RES SMD 84.5K OHM 1% 1/10W 0402 Res, Thick Film, 84K5, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 84500 ohms 84500 ohms 84500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD563GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details