Panasonic Res, Thick Film, 825K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF8253X

Description
RES, THICK FILM, 825K, 1%, 0.1W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 825K, 1%, 0.1W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 825K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825K, 1%, 0.1W, 0402; Resistance Panasonic
53W4476
Res, Thick Film, 825K, 1%, 0.1W, 0402; Resistance Panasonic 53W4476
RES, THICK FILM, 825K, 1%, 0.1W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 825K, 1%, 0.1W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 825K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9260
Res, Thick Film, 825K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9260
RES, THICK FILM, 825K, 1%, 0.1W, 0402, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 825K, 1%, 0.1W, 0402, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4476 51W9260
Product Name Res, Thick Film, 825K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 825K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 825000 ohms 825000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers