Panasonic RES SMD 8.2K OHM 1% 1/10W 0402 ERJ-2RKF8201X

Description
RES SMD 8.2K OHM 1% 1/10W 0402
Description
RES SMD 8.2K OHM 1% 1/10W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 8.2K OHM 1% 1/10W 0402 - 590-ERJ-2RKF8201X - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.2K OHM 1% 1/10W 0402
590-ERJ-2RKF8201X
RES SMD 8.2K OHM 1% 1/10W 0402 590-ERJ-2RKF8201X
RES SMD 8.2K OHM 1% 1/10W 0402

RES SMD 8.2K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-2RKF8201X
Product Name RES SMD 8.2K OHM 1% 1/10W 0402
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 8200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details