Panasonic SMD 820 Ohm 10W Resistor ERJ-2RKF8200X

Description
820 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF8200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8200X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
820 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF8200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8200X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 820 Ohm 10W Resistor - 52-ERJ-2RKF8200X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820 Ohm 10W Resistor
52-ERJ-2RKF8200X
SMD 820 Ohm 10W Resistor 52-ERJ-2RKF8200X
820 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF8200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8200X can be used for catalog matching and distributor lookup.

820 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF8200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8200X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF8200X
870987-ERJ-2RKF8200X
Chip Resistor - Surface Mount - ERJ-2RKF8200X 870987-ERJ-2RKF8200X
Manufacturer: Panasonic Win Source Part Number: 870987-ERJ-2RKF8200X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P820LDKR, ERJ2RKF8200X, P820LTR, P820LCT

Manufacturer: Panasonic
Win Source Part Number: 870987-ERJ-2RKF8200X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P820LDKR, ERJ2RKF8200X, P820LTR, P820LCT

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF8200X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF8200X
Chip Resistor - Surface Mount ERJ-2RKF8200X
RES SMD 820 OHM 1% 1/10W 0402

RES SMD 820 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF8200X 870987-ERJ-2RKF8200X ERJ-2RKF8200X
Product Name SMD 820 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-2RKF8200X Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details