Panasonic SMD 10W Resistor ERJ-2RKF8062X

Description
80.6kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF8062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8062X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80.6kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF8062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8062X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-2RKF8062X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-2RKF8062X
SMD 10W Resistor 52-ERJ-2RKF8062X
80.6kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF8062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8062X can be used for catalog matching and distributor lookup.

80.6kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF8062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8062X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 80K6, 1%, 0.063W, 0402; Resistance Panasonic - 73T6545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.063W, 0402; Resistance Panasonic
73T6545
Res, Thick Film, 80K6, 1%, 0.063W, 0402; Resistance Panasonic 73T6545
RES, THICK FILM, 80K6, 1%, 0.063W, 0402; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 80K6, 1%, 0.063W, 0402; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF8062X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF8062X
Chip Resistor - Surface Mount ERJ-2RKF8062X
RES SMD 80.6K OHM 1% 1/10W 0402

RES SMD 80.6K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF8062X 73T6545 ERJ-2RKF8062X
Product Name SMD 10W Resistor Res, Thick Film, 80K6, 1%, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 80600 ohms 80600 ohms 80600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details