Panasonic Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Panasonic ERJ-2RKF8061X.

Description
RES, THICK FILM, 8K06, 1%, 0.063W, 0402, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K06, 1%, 0.063W, 0402, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 27AC5089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Panasonic
27AC5089
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Panasonic 27AC5089
RES, THICK FILM, 8K06, 1%, 0.063W, 0402, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 8K06, 1%, 0.063W, 0402, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5089
Product Name Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers