Panasonic Res, Thick Film, 8K06, 1%, 0.063W, 0402; Resistance Panasonic ERJ-2RKF8061X

Description
RES, THICK FILM, 8K06, 1%, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K06, 1%, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K06, 1%, 0.063W, 0402; Resistance Panasonic - 73T6544 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K06, 1%, 0.063W, 0402; Resistance Panasonic
73T6544
Res, Thick Film, 8K06, 1%, 0.063W, 0402; Resistance Panasonic 73T6544
RES, THICK FILM, 8K06, 1%, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 8K06, 1%, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7226
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7226
RES, THICK FILM, 8K06, 1%, 0.063W, 0402, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 8K06, 1%, 0.063W, 0402, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF8061X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF8061X
Chip Resistor - Surface Mount ERJ-2RKF8061X
RES SMD 8.06K OHM 1% 1/10W 0402

RES SMD 8.06K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 73T6544 97W7226 ERJ-2RKF8061X
Product Name Res, Thick Film, 8K06, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 8060 ohms 8060 ohms 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details