Panasonic Res, Thick Film, 78R7, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF78R7X

Description
RES, THICK FILM, 78R7, 1%, 0.1W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 78R7, 1%, 0.1W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 78R7, 1%, 0.1W, 0402; Resistance Panasonic - 90W3082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78R7, 1%, 0.1W, 0402; Resistance Panasonic
90W3082
Res, Thick Film, 78R7, 1%, 0.1W, 0402; Resistance Panasonic 90W3082
RES, THICK FILM, 78R7, 1%, 0.1W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 78R7, 1%, 0.1W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 78R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9249
Res, Thick Film, 78R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9249
RES, THICK FILM, 78R7, 1%, 0.1W, 0402, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 78R7, 1%, 0.1W, 0402, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3082 51W9249
Product Name Res, Thick Film, 78R7, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 78R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details