Panasonic Res, Thick Film, 787K, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF7873X

Description
RES, THICK FILM, 787K, 1%, 0.1W, 0402, REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, THICK FILM, 787K, 1%, 0.1W, 0402, REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 787K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9253
Res, Thick Film, 787K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9253
RES, THICK FILM, 787K, 1%, 0.1W, 0402, REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 787K, 1%, 0.1W, 0402, REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W9253
Product Name Res, Thick Film, 787K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 787000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details