Panasonic RES SMD 78.7K OHM 1% 1/10W 0402 ERJ-2RKF7872X

Description
RES SMD 78.7K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 78.7K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 78.7K OHM 1% 1/10W 0402 - 590-ERJ-2RKF7872X - Utmel Electronic Limited
Hong Kong, China
RES SMD 78.7K OHM 1% 1/10W 0402
590-ERJ-2RKF7872X
RES SMD 78.7K OHM 1% 1/10W 0402 590-ERJ-2RKF7872X
RES SMD 78.7K OHM 1% 1/10W 0402

RES SMD 78.7K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 78K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9252
Res, Thick Film, 78K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9252
RES, THICK FILM, 78K7, 1%, 0.1W, 0402, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 78K7, 1%, 0.1W, 0402, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 78K7, 1%, 0.1W, 0402; Resistance Panasonic - 53W4469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78K7, 1%, 0.1W, 0402; Resistance Panasonic
53W4469
Res, Thick Film, 78K7, 1%, 0.1W, 0402; Resistance Panasonic 53W4469
RES, THICK FILM, 78K7, 1%, 0.1W, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 78K7, 1%, 0.1W, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF7872X 51W9252 53W4469
Product Name RES SMD 78.7K OHM 1% 1/10W 0402 Res, Thick Film, 78K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 78K7, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 78700 ohms 78700 ohms 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers