Panasonic Res, Thick Film, 7K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF7871X

Description
RES, THICK FILM, 7K87, 1%, 0.1W, 0402, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 7K87, 1%, 0.1W, 0402, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 7K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9251 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9251
Res, Thick Film, 7K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9251
RES, THICK FILM, 7K87, 1%, 0.1W, 0402, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 7K87, 1%, 0.1W, 0402, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K87, 1%, 0.1W, 0402; Resistance Panasonic - 53W4468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.1W, 0402; Resistance Panasonic
53W4468
Res, Thick Film, 7K87, 1%, 0.1W, 0402; Resistance Panasonic 53W4468
RES, THICK FILM, 7K87, 1%, 0.1W, 0402; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 7K87, 1%, 0.1W, 0402; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 7.87K OHM 1% 1/10W 0402 - 590-ERJ-2RKF7871X - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.87K OHM 1% 1/10W 0402
590-ERJ-2RKF7871X
RES SMD 7.87K OHM 1% 1/10W 0402 590-ERJ-2RKF7871X
RES SMD 7.87K OHM 1% 1/10W 0402

RES SMD 7.87K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 51W9251 53W4468 590-ERJ-2RKF7871X
Product Name Res, Thick Film, 7K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 7K87, 1%, 0.1W, 0402; Resistance Panasonic RES SMD 7.87K OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 7870 ohms 7870 ohms 7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details