Panasonic Res, Thick Film, 787R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF7870X

Description
RES, THICK FILM, 787R, 1%, 0.1W, 0402; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 787R, 1%, 0.1W, 0402; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 787R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4467 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787R, 1%, 0.1W, 0402; Resistance Panasonic
53W4467
Res, Thick Film, 787R, 1%, 0.1W, 0402; Resistance Panasonic 53W4467
RES, THICK FILM, 787R, 1%, 0.1W, 0402; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 787R, 1%, 0.1W, 0402; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 787Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 787Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9250
Resistor, Thick Film, 787Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9250
RESISTOR, THICK FILM, 787OHM, 100mW,1%, FULL REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 787OHM, 100mW,1%, FULL REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4467
Product Name Res, Thick Film, 787R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details