Panasonic Chip Resistor - Surface Mount - ERJ-2RKF75R0X ERJ-2RKF75R0X

Description
Manufacturer: Panasonic Win Source Part Number: 918592-ERJ-2RKF75R0X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P75.0LTR-NDR, ERJ2RKF75R0X, ERJ-2RKF75R0, P75.0LCT, P75.0LDKR, P75.0LDKR-NDR, P75.0LTR, P75.0LCT-NDR, ERJ2RKF75R0
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918592-ERJ-2RKF75R0X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P75.0LTR-NDR, ERJ2RKF75R0X, ERJ-2RKF75R0, P75.0LCT, P75.0LDKR, P75.0LDKR-NDR, P75.0LTR, P75.0LCT-NDR, ERJ2RKF75R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF75R0X
918592-ERJ-2RKF75R0X
Chip Resistor - Surface Mount - ERJ-2RKF75R0X 918592-ERJ-2RKF75R0X
Manufacturer: Panasonic Win Source Part Number: 918592-ERJ-2RKF75R0X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P75.0LTR-NDR, ERJ2RKF75R0X, ERJ-2RKF75R0, P75.0LCT, P75.0LDKR, P75.0LDKR-NDR, P75.0LTR, P75.0LCT-NDR, ERJ2RKF75R0

Manufacturer: Panasonic
Win Source Part Number: 918592-ERJ-2RKF75R0X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P75.0LTR-NDR, ERJ2RKF75R0X, ERJ-2RKF75R0, P75.0LCT, P75.0LDKR, P75.0LDKR-NDR, P75.0LTR, P75.0LCT-NDR, ERJ2RKF75R0

Buy Now Datasheet
SMD 75 Ohm 100mW 50V Resistor - 52-ERJ-2RKF75R0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 Ohm 100mW 50V Resistor
52-ERJ-2RKF75R0X
SMD 75 Ohm 100mW 50V Resistor 52-ERJ-2RKF75R0X
75 Ohm 1% 0402 Thick Film SMD Resistor, 100mW, 50V Product overview: ERJ-2RKF75R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF75R0X can be used for catalog matching and distributor lookup.

75 Ohm 1% 0402 Thick Film SMD Resistor, 100mW, 50V Product overview: ERJ-2RKF75R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF75R0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-2RKF75R0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-2RKF75R0X
Resistors - Chip Resistor - Surface Mount ERJ-2RKF75R0X
RES SMD 75 OHM 1% 1/10W 0402

RES SMD 75 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 75R, 1%, 0.063W, 0402; Resistance Panasonic - 73T6540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.063W, 0402; Resistance Panasonic
73T6540
Res, Thick Film, 75R, 1%, 0.063W, 0402; Resistance Panasonic 73T6540
RES, THICK FILM, 75R, 1%, 0.063W, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.063W, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 75R, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7222
Res, Thick Film, 75R, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7222
RES, THICK FILM, 75R, 1%, 0.063W, 0402, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.063W, 0402, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 918592-ERJ-2RKF75R0X 52-ERJ-2RKF75R0X ERJ-2RKF75R0X 73T6540 97W7222
Product Name Chip Resistor - Surface Mount - ERJ-2RKF75R0X SMD 75 Ohm 100mW 50V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 75R, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 75R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details