Panasonic Res, Thick Film, 7K5, 1%, 0.063W, 0402; Resistance Panasonic ERJ-2RKF7501X

Description
RES, THICK FILM, 7K5, 1%, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 7K5, 1%, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 7K5, 1%, 0.063W, 0402; Resistance Panasonic - 73T6542 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.063W, 0402; Resistance Panasonic
73T6542
Res, Thick Film, 7K5, 1%, 0.063W, 0402; Resistance Panasonic 73T6542
RES, THICK FILM, 7K5, 1%, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K5, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7224
Res, Thick Film, 7K5, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7224
RES, THICK FILM, 7K5, 1%, 0.063W, 0402, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.063W, 0402, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 73T6542 97W7224
Product Name Res, Thick Film, 7K5, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 7K5, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 7500 ohms 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details