Panasonic RES SMD 7.32K OHM 1% 1/10W 0402 ERJ-2RKF7321X

Description
RES SMD 7.32K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 7.32K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 7.32K OHM 1% 1/10W 0402 - 590-ERJ-2RKF7321X - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.32K OHM 1% 1/10W 0402
590-ERJ-2RKF7321X
RES SMD 7.32K OHM 1% 1/10W 0402 590-ERJ-2RKF7321X
RES SMD 7.32K OHM 1% 1/10W 0402

RES SMD 7.32K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 7K32, 1%, 0.1W, 0402; Resistance Panasonic - 53W4461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K32, 1%, 0.1W, 0402; Resistance Panasonic
53W4461
Res, Thick Film, 7K32, 1%, 0.1W, 0402; Resistance Panasonic 53W4461
RES, THICK FILM, 7K32, 1%, 0.1W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 7K32, 1%, 0.1W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K32, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K32, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9240
Res, Thick Film, 7K32, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9240
RES, THICK FILM, 7K32, 1%, 0.1W, 0402, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 7K32, 1%, 0.1W, 0402, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF7321X 53W4461 51W9240
Product Name RES SMD 7.32K OHM 1% 1/10W 0402 Res, Thick Film, 7K32, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 7K32, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 7320 ohms 7320 ohms 7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details