Panasonic RES SMD 715K OHM 1% 1/10W 0402 ERJ-2RKF7153X

Description
RES SMD 715K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 715K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 715K OHM 1% 1/10W 0402 - 590-ERJ-2RKF7153X - Utmel Electronic Limited
Hong Kong, China
RES SMD 715K OHM 1% 1/10W 0402
590-ERJ-2RKF7153X
RES SMD 715K OHM 1% 1/10W 0402 590-ERJ-2RKF7153X
RES SMD 715K OHM 1% 1/10W 0402

RES SMD 715K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 715K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715K, 1%, 0.1W, 0402; Resistance Panasonic
53W4459
Res, Thick Film, 715K, 1%, 0.1W, 0402; Resistance Panasonic 53W4459
RES, THICK FILM, 715K, 1%, 0.1W, 0402; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 715K, 1%, 0.1W, 0402; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 715K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9237
Res, Thick Film, 715K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9237
RES, THICK FILM, 715K, 1%, 0.1W, 0402, REEL; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 715K, 1%, 0.1W, 0402, REEL; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF7153X 53W4459 51W9237
Product Name RES SMD 715K OHM 1% 1/10W 0402 Res, Thick Film, 715K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 715K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 715000 ohms 715000 ohms 715000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details