RES, THICK FILM, 71K5, 1%, 0.1W, 0402; Resistance:71.5kohm;
RES SMD 71.5K OHM 1% 1/10W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 53W4458 | ERJ-2RKF7152X |
| Product Name | Res, Thick Film, 71K5, 1%, 0.1W, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 71500 ohms | 71500 ohms |