Panasonic Res, Thick Film, 715R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF7150X

Description
RES, THICK FILM, 715R, 1%, 0.1W, 0402, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 715R, 1%, 0.1W, 0402, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 715R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9234
Res, Thick Film, 715R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9234
RES, THICK FILM, 715R, 1%, 0.1W, 0402, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 715R, 1%, 0.1W, 0402, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 715R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4456 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.1W, 0402; Resistance Panasonic
53W4456
Res, Thick Film, 715R, 1%, 0.1W, 0402; Resistance Panasonic 53W4456
RES, THICK FILM, 715R, 1%, 0.1W, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 715R, 1%, 0.1W, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9234 53W4456
Product Name Res, Thick Film, 715R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 715R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers