Panasonic Res, Thick Film, 69K8, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF6982X

Description
RES, THICK FILM, 69K8, 1%, 0.1W, 0402; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 69K8, 1%, 0.1W, 0402; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 69K8, 1%, 0.1W, 0402; Resistance Panasonic - 53W4453 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69K8, 1%, 0.1W, 0402; Resistance Panasonic
53W4453
Res, Thick Film, 69K8, 1%, 0.1W, 0402; Resistance Panasonic 53W4453
RES, THICK FILM, 69K8, 1%, 0.1W, 0402; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 69K8, 1%, 0.1W, 0402; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 69K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9231
Res, Thick Film, 69K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9231
RES, THICK FILM, 69K8, 1%, 0.1W, 0402, REEL; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 69K8, 1%, 0.1W, 0402, REEL; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4453 51W9231
Product Name Res, Thick Film, 69K8, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 69K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 69800 ohms 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details