Panasonic Res, Thick Film, 6K98, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF6981X

Description
RES, THICK FILM, 6K98, 1%, 0.1W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6K98, 1%, 0.1W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K98, 1%, 0.1W, 0402; Resistance Panasonic - 53W4452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.1W, 0402; Resistance Panasonic
53W4452
Res, Thick Film, 6K98, 1%, 0.1W, 0402; Resistance Panasonic 53W4452
RES, THICK FILM, 6K98, 1%, 0.1W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 6K98, 1%, 0.1W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 6.98K OHM 1% 1/10W 0402 - 590-ERJ-2RKF6981X - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.98K OHM 1% 1/10W 0402
590-ERJ-2RKF6981X
RES SMD 6.98K OHM 1% 1/10W 0402 590-ERJ-2RKF6981X
RES SMD 6.98K OHM 1% 1/10W 0402

RES SMD 6.98K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 53W4452 590-ERJ-2RKF6981X
Product Name Res, Thick Film, 6K98, 1%, 0.1W, 0402; Resistance Panasonic RES SMD 6.98K OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 6980 ohms 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details